The DS32EV100 is a programmable single equalizer designed to compensate for transmission medium losses and reduce deterministic jitter in NRZ data channels up to 3.2 Gbps. It operates from a single 2.5 V or 3.3 V power supply and consumes 100 mW typical at 2.5 V. The device features eight levels of programmable equalization controlled by three pins and supports both AC- and DC-coupled differential CML I/O. It is packaged in a 3 mm × 4 mm × 0.8 mm 14-pin WSON with an exposed ground pad, and operates over a temperature range of -40°C to 85°C. The device has an HBM ESD rating greater than 8 kV.
Programmable Single Equalizer 14-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1169300-DS32EV100SD/
Packaging: Reel - TR
Package: 14-WFDFN Exposed Pad
Applications: Displays
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Interface: Coax Cable and Female Connector
Family Name: DS32EV100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-WSON (4x3)
Alternative Parts (Cross-Reference): DS32EV100SD; DS32EV100SDX/NOPB;
Introduction Date: October 01, 2006
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Displays Interface 14-WSON (4x3)
Displays Interface 14-WSON (4x3)
IC INTERFACE SPECIALIZED 14WSON
IC INTERFACE SPECIALIZED 14WSON
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS32EV100SD/NOPB | 1169300-DS32EV100SD/NOPB | DS32EV100SD/NOPB | DS32EV100SD/NOPB | DS32EV100SD/NOPB |
| Product Name | DS32EV100 Programmable Single Equalizer | Interface - Interface - Specialized - DS32EV100SD/NOPB | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | DS32EV100 Programmable Single Equalizer | Sensor Interface | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |