Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1168857-DS15BR401TSQ
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
LINE TRANSCEIVER, QCC32, LLP-32 Product overview: DS15BR401TSQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR401TSQ can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 4 Driver, 4 Rcvr
LINE TRANSCEIVER, 1 FUNC, 4 DRIV
Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)
Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1168857-DS15BR401TSQ | 756-DS15BR401TSQ | DS15BR401TSQ | DS15BR401TSQ | DS15BR401TSQ |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TSQ | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Device Type | Transceiver | Transceiver | Sensor Interface; Buffer | Buffer | |
| Data Rate | 2.00E6 kbps | 2.00E6 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |