Manufacturer: Texas Instruments
Win Source Part Number: 1034867-DS32ELX0124S
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 2
Output Type: LVDS
Data Rate: 3.125Gbps
Input Type: CML
Number of Outputs: 5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-WQFN (7x7)
Purpose: Deserializer
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
3.125Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)
3.125Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)
IC DESERIAL W/DDR LVDS 48WQFN
IC DESERIAL W/DDR LVDS 48WQFN
DS32ELX0124 125 MHZ - 312.5 MHZ
Serializers & Deserializers - Serdes 125MHz-312.5MHz FPGA Link Deserializer
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1034867-DS32ELX0124SQE/NOPB | DS32ELX0124SQE/NOPB | DS32ELX0124SQE/NOPB | DS32ELX0124SQE/NOPB | DS32ELX0124SQE/NOPB | DS32ELX0124SQE/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS32ELX0124SQE/NOPB | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Supply Voltage | Other; 2.5V~ 3.3V | 3.3V; Other; 2.5V, 3.3V | 3.3V; Other | Other; 2.5V, 3.3V | ||
| Data Rate | 3.13E6 kbps | 3.13E6 kbps | 3.13E6 kbps | 3.13E6 kbps | 3.13E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 48-WQFN (7x7) | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | WQFN-48 |