Texas Instruments DS125BR820 Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization DS125BR820NJYR

Description
Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85
Request a Quote
Description
Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS125BR820 is an 8-channel linear repeater designed for high-speed interfaces up to 12.5 Gbps, such as 40G-CR4, 40G-KR4, SAS, SATA, and PCIe. It features a programmable continuous time linear equalizer with up to 10 dB gain at 6 GHz and a linear output driver with variable output voltage up to 1200 mVp-p. The device consumes 70 mW per channel typically and supports power-down of unused channels. It operates with a single 2.5 V or 3.3 V supply and has an operating temperature range of -40°C to 85°C. The part is housed in a 54-pin WQFN package measuring 10 mm × 5.5 mm. Configuration is supported via pin selection, SMBus, or EEPROM. The DS125BR820NJYR variant is supplied in a 2000-piece large tape and reel package with lead-free finish and moisture sensitivity level 2.

Datasheet Summary
Powered by GS/AI

The DS125BR820 is an 8-channel linear repeater designed for high-speed interfaces up to 12.5 Gbps, such as 40G-CR4, 40G-KR4, SAS, SATA, and PCIe. It features a programmable continuous time linear equalizer with up to 10 dB gain at 6 GHz and a linear output driver with variable output voltage up to 1200 mVp-p. The device consumes 70 mW per channel typically and supports power-down of unused channels. It operates with a single 2.5 V or 3.3 V supply and has an operating temperature range of -40°C to 85°C. The part is housed in a 54-pin WQFN package measuring 10 mm × 5.5 mm. Configuration is supported via pin selection, SMBus, or EEPROM. The DS125BR820NJYR variant is supplied in a 2000-piece large tape and reel package with lead-free finish and moisture sensitivity level 2.

Suppliers

Company
Product
Description
Supplier Links
DS125BR820 Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization - DS125BR820NJYR - Texas Instruments
Dallas, TX, United States
DS125BR820 Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization
DS125BR820NJYR
DS125BR820 Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization DS125BR820NJYR
Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85

Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
756-DS125BR820NJYR
Low-Power Interface Transceiver IC 756-DS125BR820NJYR
Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85 Product overview: DS125BR820NJYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR820NJYR can be used for catalog matching and distributor lookup.

Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85 Product overview: DS125BR820NJYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR820NJYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR820NJYR - 730618-DS125BR820NJYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR820NJYR
730618-DS125BR820NJYR
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR820NJYR 730618-DS125BR820NJYR
Manufacturer: Texas Instruments Win Source Part Number: 730618-DS125BR820NJY R Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: PCIe, SAS, SATA Input: CML Output: CML Supply Current: 220mA Number of Channels: 8 Delay Time: 80ps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Supplier Device Package: 54-WQFN (10x5.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 54-WFQFN Exposed Pad Data Rate (Maximum): 12.5Gbps Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 730618-DS125BR820NJYR
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: PCIe, SAS, SATA
Input: CML
Output: CML
Supply Current: 220mA
Number of Channels: 8
Delay Time: 80ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Supplier Device Package: 54-WQFN (10x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 54-WFQFN Exposed Pad
Data Rate (Maximum): 12.5Gbps
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.3V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS125BR820NJYR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS125BR820NJYR
IC REDRIVER PCIE/SAS/SATA 54WQFN

IC REDRIVER PCIE/SAS/SATA 54WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS125BR820NJYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS125BR820NJYR
Signal Buffers, Repeaters, Splitters DS125BR820NJYR
Buffer, ReDriver 8 Channel 12.5Gbps 54-WQFN (10x5.5)

Buffer, ReDriver 8 Channel 12.5Gbps 54-WQFN (10x5.5)

Buy Now
Signal Buffers, Repeaters, Splitters - DS125BR820NJYR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS125BR820NJYR
Signal Buffers, Repeaters, Splitters DS125BR820NJYR
IC REDRIVER PCIE/SAS/SATA 54WQFN

IC REDRIVER PCIE/SAS/SATA 54WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS125BR820NJYR 756-DS125BR820NJYR 730618-DS125BR820NJYR DS125BR820NJYR DS125BR820NJYR DS125BR820NJYR
Product Name DS125BR820 Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization Low-Power Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR820NJYR Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type DS125BR820 Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization Transceiver Signal Conditioner; Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMW/883 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901SA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4052BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers