The DS25BR101 is a single-channel 3.125 Gbps LVDS buffer/repeater with transmit pre-emphasis and receive equalization, designed for signal conditioning over lossy backplanes and cables. It requires external input termination, providing design flexibility for custom interconnect topologies. The device operates from a 3.0 V to 3.6 V supply and supports an operating temperature range of -40°C to 85°C. It is packaged in a 3 mm × 3 mm WSON-8 package with a die attach pad, and features 7 kV ESD protection on LVDS I/O pins.
3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization 8-WSON -40 to 85
3.125-Gbps LVDS buffer with transmit pre-emphasis and receive equalization 8-WSON -40 to 85 Product overview: DS25BR101TSDE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS25BR101TSDE/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1034780-DS25BR101TSD
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: LVDS
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 3.125Gbps
Delay Time: 350ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Capacitance - Input: 1.7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
LVDS Interface IC 3.125Gbps LVDS Buffr Trnsmit Pre-Emphasis
IC REDRIVER LVDS 1CH 8WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS25BR101TSDE/NOPB | 756-DS25BR101TSDE/NOPB | 1034780-DS25BR101TSDE/NOPB | DS25BR101TSDE/NOPB | DS25BR101TSDE/NOPB | DS25BR101TSDE/NOPB |
| Product Name | DS25BR101 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR101TSDE/NOPB | Signal Buffers, Repeaters, Splitters | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | LVDS | |||||
| Device Type | Buffer | Transceiver | Signal Conditioner; Buffer | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |