Low-Power 12.5-Gbps 8-Channel Repeater With Input CTLE and Output De-Emphasis 54-WQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1168780-DS125BR800AN
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 54-WFQFN Exposed Pad
Applications: PCIe, SAS
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML
Output: CML
Number of Channels: 8
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Family Name: DS125BR800A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 54-WQFN (10x5.5)
Data Rate (Maximum): 12.5Gbps
Alternative Parts (Cross-Reference): PI3EQX4951STZDEX; STA1102RQTR; STA1102RUTR;
Introduction Date: November 28, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Low-Power 12.5-Gbps 8-Channel Repeater With Input CTLE and Output De-Emphasis 54-WQFN -40 to 85 Product overview: DS125BR800ANJYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR800ANJYR can be used for catalog matching and distributor lookup.
IC REDRIVER PCIE/SAS 8CH 54WQFN
Buffer, ReDriver 8 Channel 12.5Gbps 54-WQFN (10x5.5)
Channel
DS125BR800A LOW-POWER 12.5-GBPS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS125BR800ANJYR | 1168780-DS125BR800ANJYR | 756-DS125BR800ANJYR | DS125BR800ANJYR | DS125BR800ANJYR | DS125BR800ANJYR | DS125BR800ANJYR |
| Product Name | DS125BR800A Low-Power 12.5-Gbps 8-Channel Repeater With Input CTLE and Output De-Emphasis | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR800ANJYR | Low-Power Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | DS125BR800A Low-Power 12.5-Gbps 8-Channel Repeater With Input CTLE and Output De-Emphasis | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | RoHS | RoHS | ||||
| Package Type | WQFN | 54-WFQFN Exposed Pad | 54-WFQFN Exposed Pad |