Texas Instruments DS32EV400 DS32EV400 DisplayPort(TM) Quad Equalizer DS32EV400SQ/NOPB

Description
DS32EV400 DisplayPort(TM) Quad Equalizer 48-WQFN -40 to 85
Request a Quote
Description
DS32EV400 DisplayPort(TM) Quad Equalizer 48-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS32EV400 is a quad equalizer designed to compensate for transmission losses and reduce deterministic jitter in four high-speed NRZ data channels up to 3.2 Gbps, suitable for DisplayPort, XAUI, and InfiniBand applications. It features eight levels of programmable equalization controllable via control pins or SMBus, supports both AC and DC-coupled inputs, and operates from a single 2.5 V or 3.3 V power supply. The device is housed in a 7 mm × 7 mm 48-pin WQFN package with an exposed thermal pad, consumes 375 mW typical power at 2.5 V, and includes individual signal detect outputs and enable controls per channel. It operates over a temperature range of -40°C to 85°C and meets a 9 kV HBM ESD rating.

Datasheet Summary
Powered by GS/AI

The DS32EV400 is a quad equalizer designed to compensate for transmission losses and reduce deterministic jitter in four high-speed NRZ data channels up to 3.2 Gbps, suitable for DisplayPort, XAUI, and InfiniBand applications. It features eight levels of programmable equalization controllable via control pins or SMBus, supports both AC and DC-coupled inputs, and operates from a single 2.5 V or 3.3 V power supply. The device is housed in a 7 mm × 7 mm 48-pin WQFN package with an exposed thermal pad, consumes 375 mW typical power at 2.5 V, and includes individual signal detect outputs and enable controls per channel. It operates over a temperature range of -40°C to 85°C and meets a 9 kV HBM ESD rating.

Suppliers

Company
Product
Description
Supplier Links
DS32EV400 DS32EV400  DisplayPort(TM) Quad Equalizer - DS32EV400SQ/NOPB - Texas Instruments
Dallas, TX, United States
DS32EV400 DS32EV400 DisplayPort(TM) Quad Equalizer
DS32EV400SQ/NOPB
DS32EV400 DS32EV400 DisplayPort(TM) Quad Equalizer DS32EV400SQ/NOPB
DS32EV400 DisplayPort(TM) Quad Equalizer 48-WQFN -40 to 85

DS32EV400 DisplayPort(TM) Quad Equalizer 48-WQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - DS32EV400SQ/NOPB - 1169301-DS32EV400SQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS32EV400SQ/NOPB
1169301-DS32EV400SQ/NOPB
Interface - Interface - Specialized - DS32EV400SQ/NOPB 1169301-DS32EV400SQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169301-DS32EV400SQ/ NOPB Packaging: Reel - TR Package: 48-WFQFN Exposed Pad Applications: Signal Processing Mounting: SMD Operating Supply Voltage: 2.5V, 3.3V Interface: Serial Family Name: DS32EV400 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): PI3EQX5801ZDE; PI3EQX12908A2ZFEX; PI3DPX1203BZLEX; Introduction Date: October 01, 2006 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169301-DS32EV400SQ/NOPB
Packaging: Reel - TR
Package: 48-WFQFN Exposed Pad
Applications: Signal Processing
Mounting: SMD
Operating Supply Voltage: 2.5V, 3.3V
Interface: Serial
Family Name: DS32EV400
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): PI3EQX5801ZDE; PI3EQX12908A2ZFEX; PI3DPX1203BZLEX;
Introduction Date: October 01, 2006
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - DS32EV400SQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS32EV400SQ/NOPB
Interface - Specialized DS32EV400SQ/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site Datasheet
Specialized DS32EV400SQ/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS32EV400SQ/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS32EV400SQ/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site
Specialized - DS32EV400SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS32EV400SQ/NOPB
Specialized DS32EV400SQ/NOPB
Signal Processing Interface 48-WQFN (7x7)

Signal Processing Interface 48-WQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS32EV400SQ/NOPB 1169301-DS32EV400SQ/NOPB DS32EV400SQ/NOPB DS32EV400SQ/NOPB DS32EV400SQ/NOPB DS32EV400SQ/NOPB
Product Name DS32EV400 DS32EV400 DisplayPort(TM) Quad Equalizer Interface - Interface - Specialized - DS32EV400SQ/NOPB Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type WQFN 48-WFQFN Exposed Pad 48-WFQFN Exposed Pad 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details