Win Source Part Number: 999622-DS280DF810ABW
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML
Output: CML
Current - Supply: 1.036A
Number of Channels: 8
Data Rate (Max): 28.4Gbps
Signal Conditioning: Input Equalization
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 135-BFBGA, FCBGA
Supplier Device Package: 135-FCBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DS280DF810ABWRTR
28 Gbps multi-rate 8-channel retimer 135-FCBGA -40 to 85 Product overview: DS280DF810ABWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280DF810ABWR can be used for catalog matching and distributor lookup.
IC INTERFACE
Buffer, ReDriver 8 Channel 28.4Gbps 135-FCBGA (8x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 999622-DS280DF810ABWR | 756-DS280DF810ABWR | DS280DF810ABWR | DS280DF810ABWR |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer |
| Supply Voltage | Other; 2.375V ~ 2.625V | Other | Other; 2.375V ~ 2.625V | |
| Data Rate | 2.84E7 kbps | 2.84E7 kbps |