Texas Instruments DS15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis DS15MB200TSQ

Description
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis 48-WQFN -40 to 85
Request a Quote
Description
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis 48-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS15MB200TSQ is a dual-port 2:1 multiplexer and 1:2 repeater/buffer designed for high-speed data applications, supporting data rates of up to 1.5 Gbps per channel. It features configurable pre-emphasis to mitigate inter-symbol interference (ISI) caused by lossy backplanes and cables, making it suitable for various signal types including LVDS, Bus LVDS, CML, and LVPECL. The device operates on a single 3.3V supply and is built using a CMOS process, ensuring low power consumption while maintaining high performance across an industrial temperature range of -40 to +85°C. The DS15MB200TSQ includes on-chip 100,Ѷ input and output termination, low output skew and jitter, and offers 15 kV ESD protection on LVDS inputs and outputs. It is packaged in a compact 48-pin LLP format, which is advantageous for high-density PCB designs.

Datasheet Summary
Powered by GS/AI

The DS15MB200TSQ is a dual-port 2:1 multiplexer and 1:2 repeater/buffer designed for high-speed data applications, supporting data rates of up to 1.5 Gbps per channel. It features configurable pre-emphasis to mitigate inter-symbol interference (ISI) caused by lossy backplanes and cables, making it suitable for various signal types including LVDS, Bus LVDS, CML, and LVPECL. The device operates on a single 3.3V supply and is built using a CMOS process, ensuring low power consumption while maintaining high performance across an industrial temperature range of -40 to +85°C. The DS15MB200TSQ includes on-chip 100,Ѷ input and output termination, low output skew and jitter, and offers 15 kV ESD protection on LVDS inputs and outputs. It is packaged in a compact 48-pin LLP format, which is advantageous for high-density PCB designs.

Suppliers

Company
Product
Description
Supplier Links
DS15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis - DS15MB200TSQ - Texas Instruments
Dallas, TX, United States
DS15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
DS15MB200TSQ
DS15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis DS15MB200TSQ
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis 48-WQFN -40 to 85

Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis 48-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15MB200TSQ - 1168860-DS15MB200TSQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15MB200TSQ
1168860-DS15MB200TSQ
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15MB200TSQ 1168860-DS15MB200TSQ
Manufacturer: Texas Instruments Win Source Part Number: 1168860-DS15MB200TSQ Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DS15MB200TSQX/NOPB; DS15MB200TSQX; DS15MB200TSQ/NOPB; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168860-DS15MB200TSQ
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DS15MB200TSQX/NOPB; DS15MB200TSQX; DS15MB200TSQ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Interface Transceiver IC
756-DS15MB200TSQ
Dual Interface Transceiver IC 756-DS15MB200TSQ
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis 48-WQFN -40 to 85 Product overview: DS15MB200TSQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15MB200TSQ can be used for catalog matching and distributor lookup.

Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis 48-WQFN -40 to 85 Product overview: DS15MB200TSQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15MB200TSQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS15MB200TSQ - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS15MB200TSQ
Signal Buffers, Repeaters, Splitters DS15MB200TSQ
LINE TRANSCEIVER, 2 FUNC, 2 DRIV

LINE TRANSCEIVER, 2 FUNC, 2 DRIV

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS15MB200TSQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS15MB200TSQ
Signal Buffers, Repeaters, Splitters DS15MB200TSQ
Buffer, Multiplexer 4 x 1:2, 2:1 Channel 1.5Gbps 48-WQFN (7x7)

Buffer, Multiplexer 4 x 1:2, 2:1 Channel 1.5Gbps 48-WQFN (7x7)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS15MB200TSQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS15MB200TSQ
Signal Buffers, Repeaters, Splitters DS15MB200TSQ
Buffer, Multiplexer 4 x 1:2, 2:1 Channel 1.5Gbps 48-WQFN (7x7)

Buffer, Multiplexer 4 x 1:2, 2:1 Channel 1.5Gbps 48-WQFN (7x7)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS15MB200TSQ
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS15MB200TSQ
LINE TRANSCEIVER, 2 FUNC, 2 DRIV

LINE TRANSCEIVER, 2 FUNC, 2 DRIV

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS15MB200TSQ 1168860-DS15MB200TSQ 756-DS15MB200TSQ DS15MB200TSQ DS15MB200TSQ DS15MB200TSQ
Product Name DS15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15MB200TSQ Dual Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Buffer Transceiver Buffer; Buffer, Multiplexer Buffer Sensor Interface; Buffer
# of Tx 4 #
# of Rx 4 #
Data Rate 1.50E6 kbps 1.50E6 kbps 1.50E6 kbps 1.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details