Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Specialized DS250DF230ZLSR

Description
Win Source Part Number: 1353415-DS250DF230ZL SR Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 36-LFBGA Supplier Device Package: 36-NFBGA (5x5) Base Product Number: DS250DF230 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Retimer REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1353415-DS250DF230ZL SR Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 36-LFBGA Supplier Device Package: 36-NFBGA (5x5) Base Product Number: DS250DF230 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Retimer REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1353415-DS250DF230ZLSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1353415-DS250DF230ZLSR
Integrated Circuits (ICs) - Interface - Specialized 1353415-DS250DF230ZLSR
Win Source Part Number: 1353415-DS250DF230ZL SR Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 36-LFBGA Supplier Device Package: 36-NFBGA (5x5) Base Product Number: DS250DF230 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Retimer REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353415-DS250DF230ZLSR
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 36-LFBGA
Supplier Device Package: 36-NFBGA (5x5)
Base Product Number: DS250DF230
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Retimer
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS250DF230ZLSR
Integrated Circuits (ICs) - Interface - Specialized DS250DF230ZLSR
INTERFACE

INTERFACE

Supplier's Site
Specialized - DS250DF230ZLSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS250DF230ZLSR
Specialized DS250DF230ZLSR
Retimer Interface 36-NFBGA (5x5)

Retimer Interface 36-NFBGA (5x5)

Buy Now
Interface - Specialized - DS250DF230ZLSR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS250DF230ZLSR
Interface - Specialized DS250DF230ZLSR
INTERFACE

INTERFACE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1353415-DS250DF230ZLSR DS250DF230ZLSR DS250DF230ZLSR DS250DF230ZLSR
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE2431L-S - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers