Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - DS1489AM DS1489AM

Description
Manufacturer: Texas Instruments Win Source Part Number: 083222-DS1489AM Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083222-DS1489AM Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS1489AM - 083222-DS1489AM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS1489AM
083222-DS1489AM
Interface - Interface - Drivers, Receivers, Transceivers - DS1489AM 083222-DS1489AM
Manufacturer: Texas Instruments Win Source Part Number: 083222-DS1489AM Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083222-DS1489AM
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad Interface Transceiver IC
710-DS1489AM
Quad Interface Transceiver IC 710-DS1489AM
QUAD LINE RECEIVER, PDSO14 Product overview: DS1489AM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS1489AM can be used for catalog matching and distributor lookup.

QUAD LINE RECEIVER, PDSO14 Product overview: DS1489AM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS1489AM can be used for catalog matching and distributor lookup.

Supplier's Site
QUAD LINE RECEIVER, PDSO14 - DS1489AM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
QUAD LINE RECEIVER, PDSO14
DS1489AM
QUAD LINE RECEIVER, PDSO14 DS1489AM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 083222-DS1489AM 710-DS1489AM DS1489AM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS1489AM Quad Interface Transceiver IC QUAD LINE RECEIVER, PDSO14
Device Type Receiver Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface Transceiver IC - 702-SI32170-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54F646/Q3A - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CLCC28
View Details