Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR810ZBFR DS280BR810ZBFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805819-DS280BR810ZBF R Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Input: CML Output: CML Number of Channels: 8 Supplier Device Package: 135-NFBGA (13x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 135-LFBGA Data Rate (Maximum): 28Gbps Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 Supply Voltage (V): 2.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805819-DS280BR810ZBF R Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Input: CML Output: CML Number of Channels: 8 Supplier Device Package: 135-NFBGA (13x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 135-LFBGA Data Rate (Maximum): 28Gbps Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 Supply Voltage (V): 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR810ZBFR - 805819-DS280BR810ZBFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR810ZBFR
805819-DS280BR810ZBFR
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR810ZBFR 805819-DS280BR810ZBFR
Manufacturer: Texas Instruments Win Source Part Number: 805819-DS280BR810ZBF R Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Input: CML Output: CML Number of Channels: 8 Supplier Device Package: 135-NFBGA (13x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 135-LFBGA Data Rate (Maximum): 28Gbps Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 Supply Voltage (V): 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 805819-DS280BR810ZBFR
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Input: CML
Output: CML
Number of Channels: 8
Supplier Device Package: 135-NFBGA (13x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 135-LFBGA
Data Rate (Maximum): 28Gbps
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
Supply Voltage (V): 2.5V

Buy Now
Singapore, Singapore
Low-Power Interface Transceiver IC
756-DS280BR810ZBFR
Low-Power Interface Transceiver IC 756-DS280BR810ZBFR
Low Power 28 Gbps 8-Channel Linear Repeater 135-NFBGA -40 to 85 Product overview: DS280BR810ZBFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280BR810ZBFR can be used for catalog matching and distributor lookup.

Low Power 28 Gbps 8-Channel Linear Repeater 135-NFBGA -40 to 85 Product overview: DS280BR810ZBFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280BR810ZBFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS280BR810ZBFR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS280BR810ZBFR
IC REPEATER 28GBPS 135NFBGA

IC REPEATER 28GBPS 135NFBGA

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS280BR810ZBFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS280BR810ZBFR
Signal Buffers, Repeaters, Splitters DS280BR810ZBFR
Buffer, ReDriver 8 Channel 28Gbps 135-NFBGA (8x13)

Buffer, ReDriver 8 Channel 28Gbps 135-NFBGA (8x13)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 805819-DS280BR810ZBFR 756-DS280BR810ZBFR DS280BR810ZBFR DS280BR810ZBFR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR810ZBFR Low-Power Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer
Supply Voltage Other; 2.5V Other Other; 2.5V
Data Rate 2.80E7 kbps 2.80E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8684801CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Line Interface ICs - 1907203 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ - 910100-AD9895KBCZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type BGA; 64-CSPBGA (9x9)
View Details
2 suppliers