Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS250DF810ABVT DS250DF810ABVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 730632-DS250DF810ABV T Packaging: Reel - TR Package: 135-BGA Module Applications: Retimer Mounting: SMD Family Name: DS250DF810ABVT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 135-FCBGA (13.1x8.1) ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 730632-DS250DF810ABV T Packaging: Reel - TR Package: 135-BGA Module Applications: Retimer Mounting: SMD Family Name: DS250DF810ABVT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 135-FCBGA (13.1x8.1) ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS250DF810ABVT - 730632-DS250DF810ABVT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS250DF810ABVT
730632-DS250DF810ABVT
Interface - Interface - Specialized - DS250DF810ABVT 730632-DS250DF810ABVT
Manufacturer: Texas Instruments Win Source Part Number: 730632-DS250DF810ABV T Packaging: Reel - TR Package: 135-BGA Module Applications: Retimer Mounting: SMD Family Name: DS250DF810ABVT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 135-FCBGA (13.1x8.1) ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 730632-DS250DF810ABVT
Packaging: Reel - TR
Package: 135-BGA Module
Applications: Retimer
Mounting: SMD
Family Name: DS250DF810ABVT
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 135-FCBGA (13.1x8.1)
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS250DF810ABVT
Integrated Circuits (ICs) - Interface - Specialized DS250DF810ABVT
IC INTFACE SPECIALIZED 135FCBGA

IC INTFACE SPECIALIZED 135FCBGA

Supplier's Site
Interface - Specialized - DS250DF810ABVT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS250DF810ABVT
Interface - Specialized DS250DF810ABVT
IC INTFACE SPECIALIZED 135FCBGA

IC INTFACE SPECIALIZED 135FCBGA

Supplier's Site Datasheet
Specialized - DS250DF810ABVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS250DF810ABVT
Specialized DS250DF810ABVT
Retimer Interface 135-FCBGA (8.05x13.05)

Retimer Interface 135-FCBGA (8.05x13.05)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 730632-DS250DF810ABVT DS250DF810ABVT DS250DF810ABVT DS250DF810ABVT
Product Name Interface - Interface - Specialized - DS250DF810ABVT Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 32F8130-CL - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details