4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85
4-channel LVDS buffer/repeater with pre-emphasis with integrated termination 32-WQFN -40 to 85 Product overview: DS15BR400TSQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR400TSQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 869423-DS15BR400TSQ
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)
Package: Reel - TR
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DS15BR400
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: DS15BR400TSQCT, DS15BR400TSQDKR, DS15BR400TSQTR
LVDS Interface IC 4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85
IC REDRIVER LVDS 4CH 32WQFN
IC REDRIVER LVDS 4CH 32WQFN
Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS15BR400TSQ | 756-DS15BR400TSQ | 869423-DS15BR400TSQ | DS15BR400TSQ | DS15BR400TSQ | DS15BR400TSQ | DS15BR400TSQ |
| Product Name | DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis | Quad Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR400TSQ | LVDS Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | LVDS | ||||||
| Device Type | Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | WQFN,TQFP | 32-WQFN (5x5) | WQFN-32 | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad |