High Current/Voltage Darlington Driver 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 080699-DS2003CM
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 6/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 48
7-Ch NPN Darlington Driver, 50V, 500mA, SOIC, SM Product overview: DS2003CM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50V, 500mA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003CM can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS2003CM | 080699-DS2003CM | 710-DS2003CM |
| Product Name | DS2003 High Current/Voltage Darlington Driver | Interface - Interface - Drivers, Receivers, Transceivers - DS2003CM | 50V 500mA SOIC Interface Transceiver IC |
| Device Type | DS2003 High Current/Voltage Darlington Driver | Receiver | Transceiver |