Texas Instruments High-Performance Analog BGA Interface Transceiver IC DS280MB810ZBLT

Description
8-Ch 28Gbps Line Transceiver, Diff In, 135-BGA Product overview: DS280MB810ZBLT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280MB810ZBLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch 28Gbps Line Transceiver, Diff In, 135-BGA Product overview: DS280MB810ZBLT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280MB810ZBLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
BGA Interface Transceiver IC
756-DS280MB810ZBLT
BGA Interface Transceiver IC 756-DS280MB810ZBLT
8-Ch 28Gbps Line Transceiver, Diff In, 135-BGA Product overview: DS280MB810ZBLT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280MB810ZBLT can be used for catalog matching and distributor lookup.

8-Ch 28Gbps Line Transceiver, Diff In, 135-BGA Product overview: DS280MB810ZBLT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280MB810ZBLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280MB810ZBLT - 1034841-DS280MB810ZBLT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280MB810ZBLT
1034841-DS280MB810ZBLT
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280MB810ZBLT 1034841-DS280MB810ZBLT
Manufacturer: Texas Instruments Win Source Part Number: 1034841-DS280MB810ZB LT Packaging: Reel - TR Type: Buffer, Multiplexer Input: CML Output: CML Number of Channels: 8 Data Rate (Max): 28Gbps Signal Conditioning: Input Equalization Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 135-NFBGA (13x8) Supply Voltage - Operating: 2.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034841-DS280MB810ZBLT
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 28Gbps
Signal Conditioning: Input Equalization
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 135-NFBGA (13x8)
Supply Voltage - Operating: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS280MB810ZBLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS280MB810ZBLT
Signal Buffers, Repeaters, Splitters DS280MB810ZBLT
Buffer, Multiplexer 8 Channel 28Gbps 135-NFBGA (8x13)

Buffer, Multiplexer 8 Channel 28Gbps 135-NFBGA (8x13)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS280MB810ZBLT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS280MB810ZBLT
IC REDRIVER 28GBPS 135NFBGA

IC REDRIVER 28GBPS 135NFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-DS280MB810ZBLT 1034841-DS280MB810ZBLT DS280MB810ZBLT DS280MB810ZBLT
Product Name BGA Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280MB810ZBLT Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Signal Conditioner; Buffer Buffer Sensor Interface; Buffer
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.5V Other; 2.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE2521A34-R - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1983JCPZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details