DS32EL0124 125 MHZ - 312.5 MHZ F Product overview: DS32EL0124SQX/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHZ, 312.5 MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 125 MHZ, 312.5 MHZ, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS32EL0124SQX/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1169295-DS32EL0124SQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
3.125Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)
3.125Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)
Serializers & Deserializers - Serdes 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
IC DESERIAL W/DDR LVDS 48WQFN
DS32EL0124 125 MHZ - 312.5 MHZ F
IC DESERIAL W/DDR LVDS 48WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS32EL0124SQX/NOPB | 1169295-DS32EL0124SQX/NOPB | DS32EL0124SQX/NOPB | DS32EL0124SQX/NOPB | DS32EL0124SQX/NOPB | DS32EL0124SQX/NOPB | DS32EL0124SQX/NOPB |
| Product Name | 125 MHZ 312.5 MHZ Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS32EL0124SQX/NOPB | Serializers, Deserializers | Serializers & Deserializers - Serdes | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Supply Voltage | Other; 2.5V, 3.3V | 3.3V; Other; 2.5V, 3.3V | Other; 2.5V, 3.3V | 3.3V; Other | |||
| Data Rate | 3.13E6 kbps | 3.13E6 kbps | 3.13E6 kbps | 3.13E6 kbps | 3.13E6 kbps |