Texas Instruments DS100MB201 Dual Lane 2:1/1:2 Mux/Buffer with Equalization DS100MB201SQE/NOPB

Description
Dual Lane 2:1/1:2 Mux/Buffer with Equalization 54-WQFN
Request a Quote Datasheet
Description
Dual Lane 2:1/1:2 Mux/Buffer with Equalization 54-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS100MB201 Dual Lane 2:1/1:2 Mux/Buffer with Equalization - DS100MB201SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS100MB201 Dual Lane 2:1/1:2 Mux/Buffer with Equalization
DS100MB201SQE/NOPB
DS100MB201 Dual Lane 2:1/1:2 Mux/Buffer with Equalization DS100MB201SQE/NOPB
Dual Lane 2:1/1:2 Mux/Buffer with Equalization 54-WQFN

Dual Lane 2:1/1:2 Mux/Buffer with Equalization 54-WQFN

Buy Now Datasheet
Interface - Interface - Analog Switches - Special Purpose - DS100MB201SQE/NOPB - 772851-DS100MB201SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DS100MB201SQE/NOPB
772851-DS100MB201SQE/NOPB
Interface - Interface - Analog Switches - Special Purpose - DS100MB201SQE/NOPB 772851-DS100MB201SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 772851-DS100MB201SQE /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: RXAUI, SATA, XAUI Package: 54-WFQFN Exposed Pad Applications: Networking, Telecommunications Operating Supply Voltage: 2.38 V ~ 2.63 V Number of Channels: 4 Family Name: DS100MB201 Categories: Integrated Circuits (ICs) Manufacturer Package: 54-WQFN (10x5.5) Introduction Date: April 14, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772851-DS100MB201SQE/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RXAUI, SATA, XAUI
Package: 54-WFQFN Exposed Pad
Applications: Networking, Telecommunications
Operating Supply Voltage: 2.38 V ~ 2.63 V
Number of Channels: 4
Family Name: DS100MB201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 54-WQFN (10x5.5)
Introduction Date: April 14, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - DS100MB201SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
DS100MB201SQE/NOPB
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose DS100MB201SQE/NOPB
IC DUAL LANE MUX/BUFFER 54WQFN

IC DUAL LANE MUX/BUFFER 54WQFN

Supplier's Site
Analog Switches - Special Purpose - DS100MB201SQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
DS100MB201SQE/NOPB
Analog Switches - Special Purpose DS100MB201SQE/NOPB
DS100MB201 DUAL LANE 2:1/1:2 MUX

DS100MB201 DUAL LANE 2:1/1:2 MUX

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS100MB201SQE/NOPB 772851-DS100MB201SQE/NOPB DS100MB201SQE/NOPB DS100MB201SQE/NOPB
Product Name DS100MB201 Dual Lane 2:1/1:2 Mux/Buffer with Equalization Interface - Interface - Analog Switches - Special Purpose - DS100MB201SQE/NOPB Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Features RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4938A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MTG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details