Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - DS2003TMT/NOPB DS2003TMT/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034700-DS2003TMT/NO PB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 92
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034700-DS2003TMT/NO PB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TMT/NOPB - 1034700-DS2003TMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TMT/NOPB
1034700-DS2003TMT/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TMT/NOPB 1034700-DS2003TMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034700-DS2003TMT/NO PB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 92

Manufacturer: Texas Instruments
Win Source Part Number: 1034700-DS2003TMT/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 6/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 92

Buy Now Datasheet
Singapore, Singapore
500mA 55V TSSOP Interface Transceiver IC
710-DS2003TMT/NOPB
500mA 55V TSSOP Interface Transceiver IC 710-DS2003TMT/NOPB
500mA, 55V, 7 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, TSSOP-16 Product overview: DS2003TMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 55V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 500mA, 55V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TMT/NOPB can be used for catalog matching and distributor lookup.

500mA, 55V, 7 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, TSSOP-16 Product overview: DS2003TMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 55V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 500mA, 55V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1034700-DS2003TMT/NOPB 710-DS2003TMT/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS2003TMT/NOPB 500mA 55V TSSOP Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32R1610BR-8GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details