Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS250DF410ABMR DS250DF410ABMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 917414-DS250DF410ABM R Features: Retimer Interface 101-FCCSP (6x6) Package: Reel - TR Package: 101-TFBGA, FCCSP Mounting: Surface Mount Family Name: DS250DF410 Categories: Integrated Circuits (ICs) Case / Package: 101-FCCSP (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917414-DS250DF410ABM R Features: Retimer Interface 101-FCCSP (6x6) Package: Reel - TR Package: 101-TFBGA, FCCSP Mounting: Surface Mount Family Name: DS250DF410 Categories: Integrated Circuits (ICs) Case / Package: 101-FCCSP (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS250DF410ABMR - 917414-DS250DF410ABMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS250DF410ABMR
917414-DS250DF410ABMR
Interface - Interface - Specialized - DS250DF410ABMR 917414-DS250DF410ABMR
Manufacturer: Texas Instruments Win Source Part Number: 917414-DS250DF410ABM R Features: Retimer Interface 101-FCCSP (6x6) Package: Reel - TR Package: 101-TFBGA, FCCSP Mounting: Surface Mount Family Name: DS250DF410 Categories: Integrated Circuits (ICs) Case / Package: 101-FCCSP (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 917414-DS250DF410ABMR
Features: Retimer Interface 101-FCCSP (6x6)
Package: Reel - TR
Package: 101-TFBGA, FCCSP
Mounting: Surface Mount
Family Name: DS250DF410
Categories: Integrated Circuits (ICs)
Case / Package: 101-FCCSP (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - DS250DF410ABMR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS250DF410ABMR
Interface - Specialized DS250DF410ABMR
IC INTFACE SPECIALIZED 101FCCSP

IC INTFACE SPECIALIZED 101FCCSP

Supplier's Site Datasheet
Specialized DS250DF410ABMR
IC INTFACE SPECIALIZED 101FCCSP

IC INTFACE SPECIALIZED 101FCCSP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS250DF410ABMR
Integrated Circuits (ICs) - Interface - Specialized DS250DF410ABMR
IC INTFACE SPECIALIZED 101FCCSP

IC INTFACE SPECIALIZED 101FCCSP

Supplier's Site
Specialized - DS250DF410ABMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS250DF410ABMR
Specialized DS250DF410ABMR
Retimer Interface 101-FCCSP (6x6)

Retimer Interface 101-FCCSP (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 917414-DS250DF410ABMR DS250DF410ABMR DS250DF410ABMR DS250DF410ABMR DS250DF410ABMR
Product Name Interface - Interface - Specialized - DS250DF410ABMR Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details