Texas Instruments DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis DS15BR401TVS/NOPB

Description
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 48-TQFP -40 to 85
Request a Quote
Description
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 48-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis from Texas Instruments is designed for high-speed data transmission, supporting data rates up to 2 Gbps. It features low jitter and high noise immunity, making it suitable for applications requiring reliable signal integrity over long distances. The device includes 6 dB of pre-emphasis to compensate for signal degradation in lossy backplanes and cables. It operates from a single 3.3V supply and has a typical power consumption of 578 mW. The DS15BR401 is available in both WQFN-32 and TQFP-48 packages, and it is rated for an industrial temperature range of -40°C to +85°C. The device also offers 15 kV ESD protection on LVDS inputs, enhancing its robustness in various environments.

Datasheet Summary
Powered by GS/AI

The DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis from Texas Instruments is designed for high-speed data transmission, supporting data rates up to 2 Gbps. It features low jitter and high noise immunity, making it suitable for applications requiring reliable signal integrity over long distances. The device includes 6 dB of pre-emphasis to compensate for signal degradation in lossy backplanes and cables. It operates from a single 3.3V supply and has a typical power consumption of 578 mW. The DS15BR401 is available in both WQFN-32 and TQFP-48 packages, and it is rated for an industrial temperature range of -40°C to +85°C. The device also offers 15 kV ESD protection on LVDS inputs, enhancing its robustness in various environments.

Suppliers

Company
Product
Description
Supplier Links
DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis - DS15BR401TVS/NOPB - Texas Instruments
Dallas, TX, United States
DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis
DS15BR401TVS/NOPB
DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis DS15BR401TVS/NOPB
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 48-TQFP -40 to 85

4-Channel LVDS Buffer/Repeater with Pre-Emphasis 48-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
756-DS15BR401TVS/NOPB
Quad Interface Transceiver IC 756-DS15BR401TVS/NOPB
DS15BR401 4-CHANNEL LVDS BUFFER/ Product overview: DS15BR401TVS/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR401TVS/NOP B can be used for catalog matching and distributor lookup.

DS15BR401 4-CHANNEL LVDS BUFFER/ Product overview: DS15BR401TVS/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR401TVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TVS/NOPB - 1168858-DS15BR401TVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TVS/NOPB
1168858-DS15BR401TVS/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TVS/NOPB 1168858-DS15BR401TVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1168858-DS15BR401TVS /NOPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168858-DS15BR401TVS/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Signal Buffers, Repeaters, Splitters - DS15BR401TVS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS15BR401TVS/NOPB
Signal Buffers, Repeaters, Splitters DS15BR401TVS/NOPB
IC REDRIVER LVDS 4CH 48TQFP

IC REDRIVER LVDS 4CH 48TQFP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS15BR401TVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS15BR401TVS/NOPB
Signal Buffers, Repeaters, Splitters DS15BR401TVS/NOPB
Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7)

Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
DS15BR401TVS/NOPB
LVDS Interface IC DS15BR401TVS/NOPB
LVDS Interface IC 4-CH LVDS Buffer/ Repeater

LVDS Interface IC 4-CH LVDS Buffer/ Repeater

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS15BR401TVS/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS15BR401TVS/NOPB
IC REDRIVER LVDS 4CH 48TQFP

IC REDRIVER LVDS 4CH 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS15BR401TVS/NOPB 756-DS15BR401TVS/NOPB 1168858-DS15BR401TVS/NOPB DS15BR401TVS/NOPB DS15BR401TVS/NOPB DS15BR401TVS/NOPB DS15BR401TVS/NOPB
Product Name DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis Quad Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TVS/NOPB Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 34P3210-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers