The DS15BR401 is a four-channel LVDS buffer/repeater designed for signal repetition and cable extension applications, supporting data rates up to 2 Gbps with 6 dB of pre-emphasis to compensate for signal loss in backplanes and cables. It features LVDS-compatible differential outputs with on-chip 100 Ω termination and LVDS/CML/LVPECL-comp
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85
Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)
IC REDRIVER LVDS 4CH 32WQFN
IC REDRIVER LVDS 4CH 32WQFN
| Texas Instruments | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS15BR401TSQX/NOPB | DS15BR401TSQX/NOPB | DS15BR401TSQX/NOPB | DS15BR401TSQX/NOPB |
| Product Name | DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | LVDS | |||
| Device Type | Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |