Texas Instruments DS3680 Quad Telephone Relay Drivers DS3680D

Description
Quad Telephone Relay Drivers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Telephone Relay Drivers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS3680 Quad Telephone Relay Drivers - DS3680D - Texas Instruments
Dallas, TX, United States
DS3680 Quad Telephone Relay Drivers
DS3680D
DS3680 Quad Telephone Relay Drivers DS3680D
Quad Telephone Relay Drivers 14-SOIC 0 to 70

Quad Telephone Relay Drivers 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
702-DS3680D
Quad SOIC Interface Transceiver IC 702-DS3680D
Quad telephone relay drivers 14-SOIC 0 to 70 Product overview: DS3680D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS3680D can be used for catalog matching and distributor lookup.

Quad telephone relay drivers 14-SOIC 0 to 70 Product overview: DS3680D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS3680D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DS3680D - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based Peripheral Driver, 4 Driver, 0.1A, BIPolar, PDSO14

Buffer/Inverter Based Peripheral Driver, 4 Driver, 0.1A, BIPolar, PDSO14

Supplier's Site Datasheet
Interface - Interface - Telecom - DS3680D - 917450-DS3680D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS3680D
917450-DS3680D
Interface - Interface - Telecom - DS3680D 917450-DS3680D
Manufacturer: Texas Instruments Win Source Part Number: 917450-DS3680D Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: DS3680 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-9484-5, DS3680DG4-ND, -DS3680DE4-NDR, -296-9484-5-ND, -DS3680D-NDR, DS3680DG4, 296-9484-5, -DS3680DG4-NDR, -DS3680DE4, -DS3680DG4

Manufacturer: Texas Instruments
Win Source Part Number: 917450-DS3680D
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DS3680
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-9484-5, DS3680DG4-ND, -DS3680DE4-NDR, -296-9484-5-ND, -DS3680D-NDR, DS3680DG4, 296-9484-5, -DS3680DG4-NDR, -DS3680DE4, -DS3680DG4

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - DS3680D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
DS3680D
Integrated Circuits (ICs) - Interface - Telecom DS3680D
IC TELECOM INTERFACE 14SOIC

IC TELECOM INTERFACE 14SOIC

Supplier's Site
Telecom - DS3680D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
DS3680D
Telecom DS3680D
Telecom IC 14-SOIC

Telecom IC 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS3680D 702-DS3680D DS3680D 917450-DS3680D DS3680D DS3680D
Product Name DS3680 Quad Telephone Relay Drivers Quad SOIC Interface Transceiver IC Interface - Interface - Telecom - DS3680D Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type DS3680 Quad Telephone Relay Drivers Transceiver Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31ID - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers