8-Ch Differential Line Transceiver Repeater, 135-Pin FCBGA Product overview: DS280DF810ABVT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280DF810ABVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 813833-DS280DF810ABV
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Input: CML
Output: CML
Number of Channels: 8
Signal Conditioning: Input Equalization
Supplier Device Package: 135-FCBGA (13.1x8.1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 135-BGA Module
Data Rate (Maximum): 28.4Gbps
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Buffer, ReDriver 8 Channel 28.4Gbps 135-FCBGA (8.05x13.05)
RETIMER, 8-CH, 28GBPS, FCBGA-135; IC Interface Type:-; Interface Applications:Back/Mi
IC RETIMER 28GBPS 135-FCBGA
IC RETIMER 28GBPS 135-FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-DS280DF810ABVT | 813833-DS280DF810ABVT | DS280DF810ABVT | 28AH2521 | DS280DF810ABVT | DS280DF810ABVT |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280DF810ABVT | Signal Buffers, Repeaters, Splitters | Retimer, 8-Ch, 28Gbps, Fcbga-135; Ic Interface Type Texas Instruments | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Rate | 2.84E7 kbps | 2.84E7 kbps | 2.84E7 kbps |