Texas Instruments DS25BR400 Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization DS25BR400TSQ/NOPB

Description
Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization 60-WQFN -40 to 85
Request a Quote Datasheet
Description
Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization 60-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS25BR400 Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization - DS25BR400TSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS25BR400 Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization
DS25BR400TSQ/NOPB
DS25BR400 Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization DS25BR400TSQ/NOPB
Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization 60-WQFN -40 to 85

Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization 60-WQFN -40 to 85

Buy Now Datasheet
Quad Interface Transceiver IC - 710-DS25BR400TSQ/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-DS25BR400TSQ/NOPB
Quad Interface Transceiver IC 710-DS25BR400TSQ/NOPB
Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization 60-WQFN -40 to 85 Product overview: DS25BR400TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS25BR400TSQ/NOP B can be used for catalog matching and distributor lookup.

Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization 60-WQFN -40 to 85 Product overview: DS25BR400TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS25BR400TSQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS25BR400TSQ/NOPB - 133804-DS25BR400TSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS25BR400TSQ/NOPB
133804-DS25BR400TSQ/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS25BR400TSQ/NOPB 133804-DS25BR400TSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133804-DS25BR400TSQ/ NOPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 2.5Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 60-WQFN (9x9) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133804-DS25BR400TSQ/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/4
Duplex: Full
Data Rate: 2.5Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 60-WQFN (9x9)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS25BR400TSQ/NOPB 710-DS25BR400TSQ/NOPB 133804-DS25BR400TSQ/NOPB
Product Name DS25BR400 Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS25BR400TSQ/NOPB
Technology CML
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details