Video Equalizer (3D+C) for DVI, HDMI Sink-Side Applications 48-WQFN -40 to 85
Interface Circuit
Interface Circuit
Manufacturer: Texas Instruments
Win Source Part Number: 145171-DS16EV5110SQ/
Packaging: Reel - TR
Applications: Video Equipment
Mounting: Surface Mount
Family Name: DS16EV5110
Categories: Integrated Circuits
Status: Active
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS16EV5110SQX/NOPB;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48WQFN
Video Equipment Interface 48-WQFN (7x7)
IC INTERFACE SPECIALIZED 48WQFN
| Texas Instruments | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS16EV5110SQ/NOPB | DS16EV5110SQ/NOPB | 145171-DS16EV5110SQ/NOPB | DS16EV5110SQ/NOPB | DS16EV5110SQ/NOPB | DS16EV5110SQ/NOPB | DS16EV5110SQ/NOPB |
| Product Name | DS16EV5110 Video Equalizer (3D+C) for DVI, HDMI Sink-Side Applications | Interface - Interface - Specialized - DS16EV5110SQ/NOPB | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | WQFN | WQFN48 | 48-WQFN (7x7) | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad |