Texas Instruments DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver DS34LV86TM

Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote
Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS34LV86T is a quad differential line receiver designed for 3.3V operation, meeting TIA/EIA-422-B and ITU-T V.11 standards, with a 16-pin SOIC package. It operates over a temperature range of -40°C to 85°C, features a ±10V common mode input range, and provides TTL/LVCMOS-compatible outputs. The device includes Tri-State enables for power savings and an open-input failsafe that holds the output high. It supports a 32MHz toggle frequency and has an input resistance of 5.0 to 8.5 kΩ. The SOIC package dimensions are compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The DS34LV86T is a quad differential line receiver designed for 3.3V operation, meeting TIA/EIA-422-B and ITU-T V.11 standards, with a 16-pin SOIC package. It operates over a temperature range of -40°C to 85°C, features a ±10V common mode input range, and provides TTL/LVCMOS-compatible outputs. The device includes Tri-State enables for power savings and an open-input failsafe that holds the output high. It supports a 32MHz toggle frequency and has an input resistance of 5.0 to 8.5 kΩ. The SOIC package dimensions are compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver - DS34LV86TM - Texas Instruments
Dallas, TX, United States
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver
DS34LV86TM
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver DS34LV86TM
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial Quad 3.3V SOIC Interface Transceiver IC
710-DS34LV86TM
Industrial Quad 3.3V SOIC Interface Transceiver IC 710-DS34LV86TM
Quad Diff Line Receiver, 3.3V, CMOS, SOIC, Industrial Product overview: DS34LV86TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV86TM can be used for catalog matching and distributor lookup.

Quad Diff Line Receiver, 3.3V, CMOS, SOIC, Industrial Product overview: DS34LV86TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV86TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TM - 090534-DS34LV86TM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TM
090534-DS34LV86TM
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TM 090534-DS34LV86TM
Manufacturer: Texas Instruments Win Source Part Number: 090534-DS34LV86TM Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 35mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 090534-DS34LV86TM
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 35mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS34LV86TM 710-DS34LV86TM 090534-DS34LV86TM
Product Name DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver Industrial Quad 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TM
Device Type Receiver Transceiver Receiver
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers