The TRS3238EIPW is a 3-V to 5.5-V multichannel RS-232 line driver/receiver with ±15-kV ESD (HBM) protection, housed in a 28-pin TSSOP package. It features five drivers and three receivers, operates at data signaling rates up to 250 kbit/s, and includes an auto-powerdown plus feature that reduces standby current to 1 μA typical. The device meets TIA/EIA-232-F and ITU v.28 standards and operates over a temperature range of -40°C to 85°C.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-TSSOP -40 to 85 Product overview: TRS3238EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3238EIPW can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, PDSO28
IC TRANSCEIVER FULL 5/3 28TSSOP
RS-232 Interface IC 3V-5.5V Multichannel RS-232 Line Drvr/Rec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3238EIPW | 710-TRS3238EIPW | TRS3238EIPW | TRS3238EIPW | TRS3238EIPW |
| Product Name | TRS3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection | TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC | |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 3 # |