Texas Instruments TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232NSR

Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SO 0 to 70
Request a Quote
Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual RS-232 driver/receiver with IEC61000-4-2 protection, operating from a single 5-V supply and supporting data rates up to 120 kbit/s, in a 16-pin SOP package, with an operating temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Dual RS-232 driver/receiver with IEC61000-4-2 protection, operating from a single 5-V supply and supporting data rates up to 120 kbit/s, in a 16-pin SOP package, with an operating temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection - TRS232NSR - Texas Instruments
Dallas, TX, United States
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection
TRS232NSR
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232NSR
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SO 0 to 70

Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual -9V Interface Transceiver IC
710-TRS232NSR
Dual -9V Interface Transceiver IC 710-TRS232NSR
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-SO 0 to 70 Product overview: TRS232NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232NSR can be used for catalog matching and distributor lookup.

5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-SO 0 to 70 Product overview: TRS232NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TRS232NSR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS232NSR - 1114059-TRS232NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232NSR
1114059-TRS232NSR
Interface - Interface - Drivers, Receivers, Transceivers - TRS232NSR 1114059-TRS232NSR
Manufacturer: Texas Instruments Win Source Part Number: 1114059-TRS232NSR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114059-TRS232NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS232NSR
RS-232 Interface IC TRS232NSR
RS-232 Interface IC Dual RS232 Drvr/Rcvr

RS-232 Interface IC Dual RS232 Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS232NSR 710-TRS232NSR TRS232NSR 1114059-TRS232NSR TRS232NSR
Product Name TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection Dual -9V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS232NSR RS-232 Interface IC
Technology RS232
Device Type Receiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details