Texas Instruments TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS222IDWR

Description
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC -40 to 85
Request a Quote Datasheet
Description
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - TRS222IDWR - Texas Instruments
Dallas, TX, United States
TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection
TRS222IDWR
TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS222IDWR
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC -40 to 85

5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-TRS222IDWR
Dual SOIC Interface Transceiver IC 710-TRS222IDWR
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC -40 to 85 Product overview: TRS222IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS222IDWR can be used for catalog matching and distributor lookup.

5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC -40 to 85 Product overview: TRS222IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS222IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS222IDWR - 1114051-TRS222IDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS222IDWR
1114051-TRS222IDWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS222IDWR 1114051-TRS222IDWR
Manufacturer: Texas Instruments Win Source Part Number: 1114051-TRS222IDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 200kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114051-TRS222IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 200kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS222IDWR
RS-232 Interface IC TRS222IDWR
RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS222IDWR 710-TRS222IDWR 1114051-TRS222IDWR TRS222IDWR
Product Name TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS222IDWR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75232 Multiple RS-232 Drivers And Receivers - GD75232DWG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
3 suppliers
AM26C31M Quadruple Differential Line Driver - AM26C31MFKB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31ID - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers