Texas Instruments Audio Special Purpose - TS3A226AEYFFR TS3A226AEYFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 124726-TS3A226AEYFFR Packaging: Reel - TR Specifications: FM Applications: Consumer Audio Number of Channels: 1 Family Name: TS3A226AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-DSBGA (1.2x1.3) Purpose: Audio Switch Supply Voltage - Operating: 2.6 V to 4.5 V Alternative Parts (Cross-Reference): NLAST9431MTR2G; NLAS9431MTR2G; Introduction Date: June 13, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124726-TS3A226AEYFFR Packaging: Reel - TR Specifications: FM Applications: Consumer Audio Number of Channels: 1 Family Name: TS3A226AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-DSBGA (1.2x1.3) Purpose: Audio Switch Supply Voltage - Operating: 2.6 V to 4.5 V Alternative Parts (Cross-Reference): NLAST9431MTR2G; NLAS9431MTR2G; Introduction Date: June 13, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TS3A226AEYFFR - 124726-TS3A226AEYFFR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TS3A226AEYFFR
124726-TS3A226AEYFFR
Audio Special Purpose - TS3A226AEYFFR 124726-TS3A226AEYFFR
Manufacturer: Texas Instruments Win Source Part Number: 124726-TS3A226AEYFFR Packaging: Reel - TR Specifications: FM Applications: Consumer Audio Number of Channels: 1 Family Name: TS3A226AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-DSBGA (1.2x1.3) Purpose: Audio Switch Supply Voltage - Operating: 2.6 V to 4.5 V Alternative Parts (Cross-Reference): NLAST9431MTR2G; NLAS9431MTR2G; Introduction Date: June 13, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124726-TS3A226AEYFFR
Packaging: Reel - TR
Specifications: FM
Applications: Consumer Audio
Number of Channels: 1
Family Name: TS3A226AE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Purpose: Audio Switch
Supply Voltage - Operating: 2.6 V to 4.5 V
Alternative Parts (Cross-Reference): NLAST9431MTR2G; NLAS9431MTR2G;
Introduction Date: June 13, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 124726-TS3A226AEYFFR
Product Name Audio Special Purpose - TS3A226AEYFFR
Supply Voltage Other; 2.6 V ~ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details