Texas Instruments TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS208CDWR

Description
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC 0 to 70
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - TRS208CDWR - Texas Instruments
Dallas, TX, United States
TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection
TRS208CDWR
TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS208CDWR
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC 0 to 70

5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDWR - 1114039-TRS208CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDWR
1114039-TRS208CDWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDWR 1114039-TRS208CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1114039-TRS208CDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114039-TRS208CDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-TRS208CDWR
SOIC Interface Transceiver IC 710-TRS208CDWR
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC 0 to 70 Product overview: TRS208CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS208CDWR can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC 0 to 70 Product overview: TRS208CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS208CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TRS208CDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PDSO24

Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PDSO24

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS208CDWR
RS-232 Interface IC TRS208CDWR
RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr

RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS208CDWR 1114039-TRS208CDWR 710-TRS208CDWR TRS208CDWR TRS208CDWR
Product Name TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDWR SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IDBRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278MX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
4 suppliers