QUAD LINE TRANSCEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: TRS211IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS211IDBR can be used for catalog matching and distributor lookup.
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 1273959-TRS211IDBR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: TRS211
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TRS211IDBR | TRS211IDBR | 1273959-TRS211IDBR |
| Product Name | Quad SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TRS211IDBR | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Data Rate | 120 kbps | 120 kbps |