The TRS3237ECDW is a 3-V to 5.5-V multichannel RS-232 line driver/receiver in a 28-SOIC package, operating from 0°C to 70°C. It meets TIA/EIA-232-F and ITU V.28 standards, supports data rates up to 1 Mbit/s with MBAUD=VCC, and includes ±15-kV HBM and ±8-kV IEC 61000-4-2 contact discharge ESD protection. The device requires four 0.1-μF external capacitors and draws 1 mA typical standby current. Driver output slew rate is maximum 30 V/μs.
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-SOIC 0 to 70
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, PDSO28
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TRS3237ECDW | TRS3237ECDW |
| Product Name | TRS3237E 3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver | |
| Technology | RS232 | |
| Device Type | Line / Bus Driver; Receiver | Transceiver |
| Features | RoHS | RoHS |
| # of Rx | 3 # |