Texas Instruments TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232ECDWR

Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection - TRS232ECDWR - Texas Instruments
Dallas, TX, United States
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection
TRS232ECDWR
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232ECDWR
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Buy Now Datasheet
 - TRS232ECDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Dual -9V SOIC Interface Transceiver IC
710-TRS232ECDWR
Dual -9V SOIC Interface Transceiver IC 710-TRS232ECDWR
5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: TRS232ECDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232ECDWR can be used for catalog matching and distributor lookup.

5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: TRS232ECDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232ECDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECDWR - 141809-TRS232ECDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECDWR
141809-TRS232ECDWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECDWR 141809-TRS232ECDWR
Manufacturer: Texas Instruments Win Source Part Number: 141809-TRS232ECDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 141809-TRS232ECDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS232ECDWR
RS-232 Interface IC TRS232ECDWR
RS-232 Interface IC Dual RS232 Drvr/Rcvr

RS-232 Interface IC Dual RS232 Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS232ECDWR TRS232ECDWR 710-TRS232ECDWR 141809-TRS232ECDWR TRS232ECDWR
Product Name TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection Dual -9V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECDWR RS-232 Interface IC
Technology RS232
Device Type Receiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207CDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C88TJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207CDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers