5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1114027-TRS202ECN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDIP16
5V RS-232 Transceiver, 2-Ch, 120Kbps, Through Hole, 16-PDIP Product overview: TRS202ECN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS202ECN can be used for catalog matching and distributor lookup.
TRANSCEIVER, RS232, 120KBPS, DIP-16; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 2/2 16DIP
RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS202ECN | 1114027-TRS202ECN | TRS202ECN | 710-TRS202ECN | 27AJ0838 | TRS202ECN | TRS202ECN |
| Product Name | TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - TRS202ECN | Through-Hole 5V Interface Transceiver IC | Transceiver, Rs232, 120Kbps, Dip-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-232 Interface IC | |
| Technology | RS232 | RS232; RS232 | |||||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| # of Rx | 2 # | ||||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | 120 kbps |