Manufacturer: Texas Instruments
Win Source Part Number: 1114131-TRS3318IDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.25 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20
2.5-V 460-kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-SSOP -40 to 85 Product overview: TRS3318IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3318IDBR can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1114131-TRS3318IDBR | TRS3318IDBR | 710-TRS3318IDBR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TRS3318IDBR | SSOP Interface Transceiver IC | |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver |
| Supply Voltage | Other; 2.25 V ~ 3 V | ||
| Data Rate | 460 kbps | 460 kbps |