Texas Instruments TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection TRS3318ECPW

Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection - TRS3318ECPW - Texas Instruments
Dallas, TX, United States
TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection
TRS3318ECPW
TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection TRS3318ECPW
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70

2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-TRS3318ECPW
TSSOP Interface Transceiver IC 710-TRS3318ECPW
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70 Product overview: TRS3318ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3318ECPW can be used for catalog matching and distributor lookup.

2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70 Product overview: TRS3318ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3318ECPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TRS3318ECPW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECPW - 1274053-TRS3318ECPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECPW
1274053-TRS3318ECPW
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECPW 1274053-TRS3318ECPW
Manufacturer: Texas Instruments Win Source Part Number: 1274053-TRS3318ECPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: TRS3318E Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 3V

Manufacturer: Texas Instruments
Win Source Part Number: 1274053-TRS3318ECPW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: TRS3318E
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 3V

Buy Now
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS3318ECPW
RS-232 Interface IC TRS3318ECPW
RS-232 Interface IC 2.5V 460Kbps Trans

RS-232 Interface IC 2.5V 460Kbps Trans

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS3318ECPW 710-TRS3318ECPW TRS3318ECPW 1274053-TRS3318ECPW TRS3318ECPW
Product Name TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECPW RS-232 Interface IC
Technology RS232
Device Type Transceiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35DWRG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487M - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers