The TRSF3221E is a single-channel RS-232 line driver and receiver operating from 3V to 5.5V with 1Mbit/s data rate and ±15kV IEC ESD protection on RS-232 pins. It features auto-powerdown mode reducing standby current to 1μA, an INVALID output for signal status, and requires four 0.1μF external capacitors. The TRSF3221ECPW variant is supplied in a 16-pin TSSOP package measuring 5mm × 4.4mm, with an operating temperature range of 0°C to 70°C.
3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP 0 to 70 Product overview: TRSF3221ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3221ECPW can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16
RS-232 Interface IC 3V-5.5V Sgl-Ch RS232 1Mbit Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRSF3221ECPW | 710-TRSF3221ECPW | TRSF3221ECPW | TRSF3221ECPW |
| Product Name | TRSF3221E 3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection | TSSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 1 # |