3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP 0 to 70
RS-232 Transceiver, 2 Tx/2 Rx, 250Kbps, 3-5.5V, TSSOP Product overview: TRS3232ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232ECPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145342-TRS3232ECPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
RS-232 Interface IC 3V-5.5V Multichannel RS232 Line Drvr/Rcvr
IC TRANSCEIVER FULL 2/2 16TSSOP
IC, RS-232 TRANSCEIVER, 5.5V, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3232ECPWR | 710-TRS3232ECPWR | 145342-TRS3232ECPWR | TRS3232ECPWR | TRS3232ECPWR | 28AH6226 | TRS3232ECPWR |
| Product Name | TRS3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection | 5.5V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TRS3232ECPWR | RS-232 Interface IC | Drivers, Receivers, Transceivers | Ic, Rs-232 Transceiver, 5.5V, Tssop-16; Device Type Texas Instruments | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Technology | RS232 | RS232; RS232 | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | ||||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps | 250 kbps |