Texas Instruments TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232ECD

Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote
Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRS232E is a dual RS-232 driver and receiver designed to operate from a single 5V supply, utilizing 1OºF charge-pump capacitors. It supports data rates up to 250 kbit/s and features two drivers and two receivers. The device can handle input levels of ±30V and has a low supply current of 8mA typical. It includes robust ESD protection for RS-232 bus pins, rated at ±15 kV for the Human-body model and ±8 kV for contact discharge as per IEC61000-4-2 standards. The TRS232E is suitable for applications such as battery-powered systems, terminals, modems, and computers, making it a versatile choice for engineers needing reliable RS-232 communication with enhanced protection.

Datasheet Summary
Powered by GS/AI

The TRS232E is a dual RS-232 driver and receiver designed to operate from a single 5V supply, utilizing 1OºF charge-pump capacitors. It supports data rates up to 250 kbit/s and features two drivers and two receivers. The device can handle input levels of ±30V and has a low supply current of 8mA typical. It includes robust ESD protection for RS-232 bus pins, rated at ±15 kV for the Human-body model and ±8 kV for contact discharge as per IEC61000-4-2 standards. The TRS232E is suitable for applications such as battery-powered systems, terminals, modems, and computers, making it a versatile choice for engineers needing reliable RS-232 communication with enhanced protection.

Suppliers

Company
Product
Description
Supplier Links
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection - TRS232ECD - Texas Instruments
Dallas, TX, United States
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection
TRS232ECD
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232ECD
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual -9V SOIC Interface Transceiver IC
710-TRS232ECD
Dual -9V SOIC Interface Transceiver IC 710-TRS232ECD
5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: TRS232ECD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232ECD can be used for catalog matching and distributor lookup.

5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: TRS232ECD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232ECD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECD - 1273967-TRS232ECD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECD
1273967-TRS232ECD
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECD 1273967-TRS232ECD
Manufacturer: Texas Instruments Win Source Part Number: 1273967-TRS232ECD Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: TRS232E Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273967-TRS232ECD
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TRS232E
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - TRS232ECD - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS232ECD
RS-232 Interface IC TRS232ECD
RS-232 Interface IC Dual RS232 Drvr/Rcvr

RS-232 Interface IC Dual RS232 Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS232ECD 710-TRS232ECD 1273967-TRS232ECD TRS232ECD TRS232ECD
Product Name TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection Dual -9V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECD RS-232 Interface IC
Technology RS232
Device Type Receiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
DS16F95QML-SP EIA-485/EIA-422A Differential Bus Transceivers - DS16F95WFQMLV - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details