Manufacturer: Texas Instruments
Win Source Part Number: 1114123-TRS3243IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
5 LINE TRANSCEIVER, PDSO28, GREEN, PLASTIC, SOIC-28 Product overview: TRS3243IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3243IDWR can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, PDSO28
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1114123-TRS3243IDWR | 710-TRS3243IDWR | TRS3243IDWR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TRS3243IDWR | SOIC Interface Transceiver IC | |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver |
| Supply Voltage | Other; 3 V ~ 5.5 V | ||
| Data Rate | 250 kbps | 250 kbps |