Texas Instruments TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232IN

Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-PDIP -40 to 85
Request a Quote
Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRS232IN is a dual RS-232 driver/receiver with capacitive voltage generation for operation from a single 5-V supply, meeting TIA/RS-232-F and ITU Recommendation V.28. It features two drivers and two receivers, supports data rates up to 120 kbit/s, and accepts ±30-V input levels on receiver inputs. The device includes ESD protection exceeding 2000-V HBM and operates from -40°C to 85°C. It is packaged in a 16-pin PDIP with dimensions consistent with industry-standard DIP form factor.

Datasheet Summary
Powered by GS/AI

The TRS232IN is a dual RS-232 driver/receiver with capacitive voltage generation for operation from a single 5-V supply, meeting TIA/RS-232-F and ITU Recommendation V.28. It features two drivers and two receivers, supports data rates up to 120 kbit/s, and accepts ±30-V input levels on receiver inputs. The device includes ESD protection exceeding 2000-V HBM and operates from -40°C to 85°C. It is packaged in a 16-pin PDIP with dimensions consistent with industry-standard DIP form factor.

Suppliers

Company
Product
Description
Supplier Links
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection - TRS232IN - Texas Instruments
Dallas, TX, United States
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection
TRS232IN
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232IN
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-PDIP -40 to 85

Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS232IN - 1114058-TRS232IN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232IN
1114058-TRS232IN
Interface - Interface - Drivers, Receivers, Transceivers - TRS232IN 1114058-TRS232IN
Manufacturer: Texas Instruments Win Source Part Number: 1114058-TRS232IN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Industrial, Multimedia, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 1114058-TRS232IN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Industrial, Multimedia, Wireless

Buy Now Datasheet
Singapore, Singapore
Dual -9V Interface Transceiver IC
710-TRS232IN
Dual -9V Interface Transceiver IC 710-TRS232IN
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-PDIP -40 to 85 Product overview: TRS232IN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232IN can be used for catalog matching and distributor lookup.

5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-PDIP -40 to 85 Product overview: TRS232IN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232IN can be used for catalog matching and distributor lookup.

Supplier's Site
 - TRS232IN - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDIP16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDIP16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS232IN
RS-232 Interface IC TRS232IN
RS-232 Interface IC Dual RS232 Drvr/Rcvr

RS-232 Interface IC Dual RS232 Drvr/Rcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS232IN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TRS232IN
Drivers, Receivers, Transceivers TRS232IN
IC TRANSCEIVER FULL 2/2 16DIP

IC TRANSCEIVER FULL 2/2 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS232IN 1114058-TRS232IN 710-TRS232IN TRS232IN TRS232IN TRS232IN
Product Name TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS232IN Dual -9V Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INSR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
DS9638 RS-422 Dual High Speed Differential Line Driver - DS9638CM - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
# of Tx 2 #
View Details
3 suppliers