Texas Instruments TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection TRS202EIPWRG4

Description
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection - TRS202EIPWRG4 - Texas Instruments
Dallas, TX, United States
TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection
TRS202EIPWRG4
TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection TRS202EIPWRG4
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP -40 to 85

5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual -15 kV TSSOP Interface Transceiver IC
710-TRS202EIPWRG4
Dual -15 kV TSSOP Interface Transceiver IC 710-TRS202EIPWRG4
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP -40 to 85 Product overview: TRS202EIPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS202EIPWRG4 can be used for catalog matching and distributor lookup.

5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP -40 to 85 Product overview: TRS202EIPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS202EIPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS202EIPWRG4 - 056005-TRS202EIPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS202EIPWRG4
056005-TRS202EIPWRG4
Interface - Interface - Drivers, Receivers, Transceivers - TRS202EIPWRG4 056005-TRS202EIPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 056005-TRS202EIPWRG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056005-TRS202EIPWRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS202EIPWRG4
RS-232 Interface IC TRS202EIPWRG4
RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS202EIPWRG4 710-TRS202EIPWRG4 056005-TRS202EIPWRG4 TRS202EIPWRG4
Product Name TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection Dual -15 kV TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS202EIPWRG4 RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC541F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
2 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F174ME/883 - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
4 suppliers
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
DS34C87T CMOS Quad TRI-STATE Differential Line Driver - DS34C87TMX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers