The TRS3318E is a dual-driver, dual-receiver RS-232 transceiver designed for battery-powered portable devices, operating from a single 2.25-V to 3-V supply with a data rate of 460 kbps. It features ±15-kV ESD protection per HBM and ±8-kV per IEC 61000-4-2 contact discharge, with auto-powerdown plus to reduce standby current to 1 µA. The device is housed in a 20-pin TSSOP package and operates over a temperature range of -40°C to 85°C.
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70 Product overview: TRS3318ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3318ECPWR can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20
RS-232 Interface IC 2.5V 460Kbps Trans
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3318ECPWR | 710-TRS3318ECPWR | TRS3318ECPWR | TRS3318ECPWR |
| Product Name | TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection | TSSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 2 # |