Texas Instruments TRS3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection TRS3223ECPWR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-TSSOP 0 to 70
Request a Quote
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRS3223E is a multichannel RS-232 line driver/receiver designed to operate within a supply voltage range of 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 500 kbit/s. The device includes a dual charge-pump circuit that allows operation from a single supply and requires only four external capacitors of 0.1 OºF each. This product offers robust ESD protection, rated at ±15 kV for the Human-Body Model and ±8 kV for contact discharge, making it suitable for applications where high reliability is essential. It meets or exceeds TIA/EIA-232-F and ITU v.28 standards, ensuring compatibility with various RS-232 communication systems. The TRS3223E is particularly well-suited for battery-powered systems, PDAs, laptops, and handheld devices due to its low standby current of 1 OºA typical and flexible power management features, including auto-powerdown functionality. The device is available in multiple package options, including the TSSOP package (TRS3223ECPWR), which is suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The TRS3223E is a multichannel RS-232 line driver/receiver designed to operate within a supply voltage range of 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 500 kbit/s. The device includes a dual charge-pump circuit that allows operation from a single supply and requires only four external capacitors of 0.1 OºF each. This product offers robust ESD protection, rated at ±15 kV for the Human-Body Model and ±8 kV for contact discharge, making it suitable for applications where high reliability is essential. It meets or exceeds TIA/EIA-232-F and ITU v.28 standards, ensuring compatibility with various RS-232 communication systems. The TRS3223E is particularly well-suited for battery-powered systems, PDAs, laptops, and handheld devices due to its low standby current of 1 OºA typical and flexible power management features, including auto-powerdown functionality. The device is available in multiple package options, including the TSSOP package (TRS3223ECPWR), which is suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
TRS3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection - TRS3223ECPWR - Texas Instruments
Dallas, TX, United States
TRS3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection
TRS3223ECPWR
TRS3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection TRS3223ECPWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-TSSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS3223ECPWR - 1114083-TRS3223ECPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3223ECPWR
1114083-TRS3223ECPWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS3223ECPWR 1114083-TRS3223ECPWR
Manufacturer: Texas Instruments Win Source Part Number: 1114083-TRS3223ECPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 500kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114083-TRS3223ECPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 500kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
710-TRS3223ECPWR
Dual TSSOP Interface Transceiver IC 710-TRS3223ECPWR
3- to 5.5-V dual channel 500kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 20-TSSOP 0 to 70 Product overview: TRS3223ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3223ECPWR can be used for catalog matching and distributor lookup.

3- to 5.5-V dual channel 500kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 20-TSSOP 0 to 70 Product overview: TRS3223ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3223ECPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS3223ECPWR
RS-232 Interface IC TRS3223ECPWR
RS-232 Interface IC 3V-5.5V Multichannel RS232 Line Drvr/Rcvr

RS-232 Interface IC 3V-5.5V Multichannel RS232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS3223ECPWR 1114083-TRS3223ECPWR 710-TRS3223ECPWR TRS3223ECPWR
Product Name TRS3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS3223ECPWR Dual TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS14C89A Quad CMOS Receiver - DS14C89AM/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 4 #
View Details
6 suppliers
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240M96 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
CD54HC367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HC367F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers