Texas Instruments TRS3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection TRS3243CPWR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection - TRS3243CPWR - Texas Instruments
Dallas, TX, United States
TRS3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection
TRS3243CPWR
TRS3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection TRS3243CPWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-TSSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-TRS3243CPWR
TSSOP Interface Transceiver IC 710-TRS3243CPWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV (HBM) ESD Protection 28-TSSOP 0 to 70 Product overview: TRS3243CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3243CPWR can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV (HBM) ESD Protection 28-TSSOP 0 to 70 Product overview: TRS3243CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3243CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS3243CPWR - 034983-TRS3243CPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3243CPWR
034983-TRS3243CPWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS3243CPWR 034983-TRS3243CPWR
Manufacturer: Texas Instruments Win Source Part Number: 034983-TRS3243CPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034983-TRS3243CPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS3243CPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TRS3243CPWR
Drivers, Receivers, Transceivers TRS3243CPWR
IC TRANSCEIVER FULL 3/5 28TSSOP

IC TRANSCEIVER FULL 3/5 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS3243CPWR
RS-232 Interface IC TRS3243CPWR
RS-232 Interface IC 3V-5.5V Multichannel RS-232 Line Drvr/Rec

RS-232 Interface IC 3V-5.5V Multichannel RS-232 Line Drvr/Rec

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS3243CPWR 710-TRS3243CPWR 034983-TRS3243CPWR TRS3243CPWR TRS3243CPWR
Product Name TRS3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS3243CPWR Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IDBRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CPW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211CDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details