Texas Instruments TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS222CDWR

Description
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC 0 to 70
Request a Quote Datasheet
Description
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - TRS222CDWR - Texas Instruments
Dallas, TX, United States
TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection
TRS222CDWR
TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS222CDWR
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC 0 to 70

5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS222CDWR - 1114049-TRS222CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS222CDWR
1114049-TRS222CDWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS222CDWR 1114049-TRS222CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1114049-TRS222CDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 200kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ADM222ARZ-REEL; SP310EET/TR; SP310EET; TRS222CDWR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114049-TRS222CDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 200kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ADM222ARZ-REEL; SP310EET/TR; SP310EET; TRS222CDWR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TRS222CDWR
Interface Transceiver IC 710-TRS222CDWR
IC TRANSCEIVER FULL 2/2 18SOIC Product overview: TRS222CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS222CDWR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 18SOIC Product overview: TRS222CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS222CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TRS222CDWR 1114049-TRS222CDWR 710-TRS222CDWR
Product Name TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS222CDWR Interface Transceiver IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACPWR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers