Texas Instruments TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232DR

Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection - TRS232DR - Texas Instruments
Dallas, TX, United States
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection
TRS232DR
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232DR
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS232DR - 1273966-TRS232DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232DR
1273966-TRS232DR
Interface - Interface - Drivers, Receivers, Transceivers - TRS232DR 1273966-TRS232DR
Manufacturer: Texas Instruments Win Source Part Number: 1273966-TRS232DR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Family Name: TRS232 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX232CSE; MAX232CSE-T; MAX232CSE+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273966-TRS232DR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: TRS232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX232CSE; MAX232CSE-T; MAX232CSE+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TRS232DR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Dual -9V SOIC Interface Transceiver IC
710-TRS232DR
Dual -9V SOIC Interface Transceiver IC 710-TRS232DR
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-SOIC 0 to 70 Product overview: TRS232DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232DR can be used for catalog matching and distributor lookup.

5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-SOIC 0 to 70 Product overview: TRS232DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS232DR
RS-232 Interface IC TRS232DR
RS-232 Interface IC Dual RS232 Drvr/Rcvr

RS-232 Interface IC Dual RS232 Drvr/Rcvr

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> RS232 ICs - TRS232DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
TRS232DR
Communication Interface Chip/UART/485/232 >> RS232 ICs TRS232DR
120Kbps transceiver 2/2 SOIC-16-300mil RS232 ICs ROHS

120Kbps transceiver 2/2 SOIC-16-300mil RS232 ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TRS232DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TRS232DR
Drivers, Receivers, Transceivers TRS232DR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS232DR 1273966-TRS232DR TRS232DR 710-TRS232DR TRS232DR TRS232DR TRS232DR
Product Name TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS232DR Dual -9V SOIC Interface Transceiver IC RS-232 Interface IC Communication Interface Chip/UART/485/232 >> RS232 ICs Drivers, Receivers, Transceivers
Technology RS232 RS232 RS232; RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS3695A Multipoint RS485/RS422 Transceivers - DS3695AM - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211CDWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88687013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers