The TRS3232EIPWR is a multichannel RS-232 line driver and receiver designed to operate within a supply voltage range of 3V to 5.5V, making it suitable for various applications including industrial PCs, wired networking, and battery-powered systems. This device features two drivers and two receivers, capable of data signaling rates up to 250kbps, and is pin-compatible with alternative high-speed devices. It incorporates a dual charge-pump circuit that allows for operation from a single supply voltage and requires four external capacitors of 0.1OºF each. The TRS3232EIPWR provides robust ESD protection, rated at ±15kV for both contact and air-gap discharges, ensuring reliability in environments prone to electrical disturbances. The device is available in a compact TSSOP package, which is 85% smaller than traditional SOIC packages, facilitating space-efficient designs.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034982-TRS3232EIPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: TRS3232E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SP3232EBEY-L/TR; ICL3232EFV-16Z-T; ICL3232EIV-16Z; ICL3232ECV-16Z;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
RS-232 Transceiver, 3-5.5V, 250Kbps, 2Tx/2Rx, TSSOP Product overview: TRS3232EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232EIPWR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3V-5.5V Multichannel RS232 Line Drvr/Rcvr
IC TRANSCEIVER FULL 2/2 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3232EIPWR | 034982-TRS3232EIPWR | 710-TRS3232EIPWR | TRS3232EIPWR | TRS3232EIPWR |
| Product Name | TRS3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - TRS3232EIPWR | 5.5V TSSOP Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # |